ITT Cannon D-Sub Shell, Receptacle, Size Dc, Ss; No. Of Positions Itt Cannon DCMA37SF0F225

Description
DSUB 37F CRIMP LC SS
Request a Quote Datasheet
Description
DSUB 37F CRIMP LC SS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon DCMA37SF0F225 - PEI-Genesis
Philadelphia, PA, United States
DSUB 37F CRIMP LC SS

DSUB 37F CRIMP LC SS

Buy Now
D-Sub Shell, Receptacle, Size Dc, Ss; No. Of Positions Itt Cannon - 88T2572 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Shell, Receptacle, Size Dc, Ss; No. Of Positions Itt Cannon
88T2572
D-Sub Shell, Receptacle, Size Dc, Ss; No. Of Positions Itt Cannon 88T2572
D-SUB SHELL, RECEPTACLE, SIZE DC, SS; No. of Positions:37Position s; Connector Type:D Sub; Connector Shell Size:DC; Product Range:D*MA Series; Gender:Receptacle; Connector Body Material:Stainless Steel Body RoHS Compliant: Yes

D-SUB SHELL, RECEPTACLE, SIZE DC, SS; No. of Positions:37Positions; Connector Type:D Sub; Connector Shell Size:DC; Product Range:D*MA Series; Gender:Receptacle; Connector Body Material:Stainless Steel Body RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon DCMA37SF0F225 88T2572
Product Name D-Sub Shell, Receptacle, Size Dc, Ss; No. Of Positions Itt Cannon
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

DDR2 - 10005639-22308HLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Through Hole
Voltage Rating 30 volts
Current Rating 0.5 amps
View Details
Din Rail, Channel - 2946-2000-5317/102-000-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 250 volts
Contact Size (AWG) 16 to 24 AWG
View Details
2 suppliers