ITT Cannon D-Sub Shell, Plug, Size Dc, Steel; No. Of Positions Itt Cannon DCMA37PK87F0F16

Description
D-SUB SHELL, PLUG, SIZE DC, STEEL; No. of Positions:37Position s; Connector Type:D Sub; Connector Shell Size:DC; Product Range:D*MA Series; Gender:Plug; Connector Body Material:Steel Body RoHS Compliant: Yes
Datasheet
Description
D-SUB SHELL, PLUG, SIZE DC, STEEL; No. of Positions:37Position s; Connector Type:D Sub; Connector Shell Size:DC; Product Range:D*MA Series; Gender:Plug; Connector Body Material:Steel Body RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Shell, Plug, Size Dc, Steel; No. Of Positions Itt Cannon - 01K3240 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Shell, Plug, Size Dc, Steel; No. Of Positions Itt Cannon
01K3240
D-Sub Shell, Plug, Size Dc, Steel; No. Of Positions Itt Cannon 01K3240
D-SUB SHELL, PLUG, SIZE DC, STEEL; No. of Positions:37Position s; Connector Type:D Sub; Connector Shell Size:DC; Product Range:D*MA Series; Gender:Plug; Connector Body Material:Steel Body RoHS Compliant: Yes

D-SUB SHELL, PLUG, SIZE DC, STEEL; No. of Positions:37Positions; Connector Type:D Sub; Connector Shell Size:DC; Product Range:D*MA Series; Gender:Plug; Connector Body Material:Steel Body RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 01K3240
Product Name D-Sub Shell, Plug, Size Dc, Steel; No. Of Positions Itt Cannon
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Bearing Parts - Races - Hartford Technologies, Inc.
Hartford Technologies, Inc.
Specs
Housing Type Ball Bearing Inner Ring; Ball Bearing Outer Ring; Needle Bearing Inner Ring; Roller Bearing Inner Ring; Roller Bearing Outer Ring
Material Steel
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 44.45 mm (1.75 inch)
Bearing Bore / Ring O.D. 1.44 inch (36.5 mm)
View Details