ITT Cannon D-Sub Shell, Plug, Size Dc, Ss; No. Of Positions Itt Cannon DCMA37PF0F225

Description
D-SUB SHELL, PLUG, SIZE DC, SS; No. of Positions:37Position s; Connector Type:D Sub; Connector Shell Size:DC; Product Range:D*MA Series; Gender:Plug; Connector Body Material:Stainless Steel Body RoHS Compliant: Yes
Datasheet
Description
D-SUB SHELL, PLUG, SIZE DC, SS; No. of Positions:37Position s; Connector Type:D Sub; Connector Shell Size:DC; Product Range:D*MA Series; Gender:Plug; Connector Body Material:Stainless Steel Body RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Shell, Plug, Size Dc, Ss; No. Of Positions Itt Cannon - 88T2571 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Shell, Plug, Size Dc, Ss; No. Of Positions Itt Cannon
88T2571
D-Sub Shell, Plug, Size Dc, Ss; No. Of Positions Itt Cannon 88T2571
D-SUB SHELL, PLUG, SIZE DC, SS; No. of Positions:37Position s; Connector Type:D Sub; Connector Shell Size:DC; Product Range:D*MA Series; Gender:Plug; Connector Body Material:Stainless Steel Body RoHS Compliant: Yes

D-SUB SHELL, PLUG, SIZE DC, SS; No. of Positions:37Positions; Connector Type:D Sub; Connector Shell Size:DC; Product Range:D*MA Series; Gender:Plug; Connector Body Material:Stainless Steel Body RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 88T2571
Product Name D-Sub Shell, Plug, Size Dc, Ss; No. Of Positions Itt Cannon
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 195 mm (7.68 inch)
Bearing Bore / Ring O.D. 7.09 inch (180 mm)
View Details