ITT Cannon Connectors I/O - D-Sub & D-Ribbon DCMA37P

Description
D-SUB CONNECTOR 37 P IN CRIMP
Request a Quote Datasheet
Description
D-SUB CONNECTOR 37 P IN CRIMP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors I/O - D-Sub & D-Ribbon - DCMA37P - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors I/O - D-Sub & D-Ribbon
DCMA37P
Connectors I/O - D-Sub & D-Ribbon DCMA37P
D-SUB CONNECTOR 37 P IN CRIMP

D-SUB CONNECTOR 37 P IN CRIMP

Buy Now
 - ITT Cannon DCMA37P - PEI-Genesis
Philadelphia, PA, United States
DSUB 37M CRIMP GF ZINC

DSUB 37M CRIMP GF ZINC

Buy Now
Connector, D-Shell, Plug, 37 Position; No. Of Contacts Itt Cannon - 01K3236 - Newark, An Avnet Company
Chicago, IL, United States
Connector, D-Shell, Plug, 37 Position; No. Of Contacts Itt Cannon
01K3236
Connector, D-Shell, Plug, 37 Position; No. Of Contacts Itt Cannon 01K3236
CONNECTOR, D-SHELL, PLUG, 37 POSITION; No. of Contacts:37Contacts; Gender:Plug; Contact Termination Type:Crimp; D Sub Shell Size:DC; Product Range:D*MA Series; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: No

CONNECTOR, D-SHELL, PLUG, 37 POSITION; No. of Contacts:37Contacts; Gender:Plug; Contact Termination Type:Crimp; D Sub Shell Size:DC; Product Range:D*MA Series; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number DCMA37P ITT Cannon DCMA37P 01K3236
Product Name Connectors I/O - D-Sub & D-Ribbon Connector, D-Shell, Plug, 37 Position; No. Of Contacts Itt Cannon
Connector Type D-Sub Connector D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® Connector Housing, Red - 1327-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers
3-Prong Angle Connector, 15 Amp 125 Volt 5-15R Nylon Housing - 5681 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Right Angle
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details