ITT Cannon D Sub Comb Connector, Plug, Dc-8W8; Product Range Itt Cannon DCM8W8SNMK52

Description
COMBO 8W8F SOD AU NM
Request a Quote Datasheet
Description
COMBO 8W8F SOD AU NM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon DCM8W8SNMK52 - PEI-Genesis
Philadelphia, PA, United States
COMBO 8W8F SOD AU NM

COMBO 8W8F SOD AU NM

Buy Now
D Sub Comb Connector, Plug, Dc-8W8; Product Range Itt Cannon - 01K4128 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Comb Connector, Plug, Dc-8W8; Product Range Itt Cannon
01K4128
D Sub Comb Connector, Plug, Dc-8W8; Product Range Itt Cannon 01K4128
D SUB COMB CONNECTOR, PLUG, DC-8W8; Product Range:Combo D D*M Series; Insert Arrangement:DC-8W8; No. of Signal Contacts:0Contacts; Gender:Plug; No. of Power Positions:8; Contact Termination Type:-; D Sub Shell Size:DC RoHS Compliant: No

D SUB COMB CONNECTOR, PLUG, DC-8W8; Product Range:Combo D D*M Series; Insert Arrangement:DC-8W8; No. of Signal Contacts:0Contacts; Gender:Plug; No. of Power Positions:8; Contact Termination Type:-; D Sub Shell Size:DC RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon DCM8W8SNMK52 01K4128
Product Name D Sub Comb Connector, Plug, Dc-8W8; Product Range Itt Cannon
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Right Angle Pogo Test Probes -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details