ITT Cannon D Sub Comb Connector, Rcpt, Dc-8W8; Product Range Itt Cannon DCM8W8SNMB76

Description
D SUB COMB CONNECTOR, RCPT, DC-8W8; Product Range:Combo D D*M Series; Insert Arrangement:DC-8W8; No. of Signal Contacts:0Contacts; Gender:Receptacle; No. of Power Positions:8; Contact Termination Type:Solder; D Sub Shell Size:DC RoHS Compliant: Yes
Description
D SUB COMB CONNECTOR, RCPT, DC-8W8; Product Range:Combo D D*M Series; Insert Arrangement:DC-8W8; No. of Signal Contacts:0Contacts; Gender:Receptacle; No. of Power Positions:8; Contact Termination Type:Solder; D Sub Shell Size:DC RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
D Sub Comb Connector, Rcpt, Dc-8W8; Product Range Itt Cannon - 26K6019 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Comb Connector, Rcpt, Dc-8W8; Product Range Itt Cannon
26K6019
D Sub Comb Connector, Rcpt, Dc-8W8; Product Range Itt Cannon 26K6019
D SUB COMB CONNECTOR, RCPT, DC-8W8; Product Range:Combo D D*M Series; Insert Arrangement:DC-8W8; No. of Signal Contacts:0Contacts; Gender:Receptacle; No. of Power Positions:8; Contact Termination Type:Solder; D Sub Shell Size:DC RoHS Compliant: Yes

D SUB COMB CONNECTOR, RCPT, DC-8W8; Product Range:Combo D D*M Series; Insert Arrangement:DC-8W8; No. of Signal Contacts:0Contacts; Gender:Receptacle; No. of Power Positions:8; Contact Termination Type:Solder; D Sub Shell Size:DC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 26K6019
Product Name D Sub Comb Connector, Rcpt, Dc-8W8; Product Range Itt Cannon
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Modules (PEM) - 486-3-109-717-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
2 suppliers
Mini Alligator Clip Insulator - 9273 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
View Details