ITT Cannon Connectors I/O - D-Sub & D-Ribbon, Power/Mixed Layout DCM8W8S

Description
D-SUB RECP 8#8 SKT
Request a Quote Datasheet
Description
D-SUB RECP 8#8 SKT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors I/O - D-Sub & D-Ribbon, Power/Mixed Layout - DCM8W8S - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors I/O - D-Sub & D-Ribbon, Power/Mixed Layout
DCM8W8S
Connectors I/O - D-Sub & D-Ribbon, Power/Mixed Layout DCM8W8S
D-SUB RECP 8#8 SKT

D-SUB RECP 8#8 SKT

Buy Now
 - ITT Cannon DCM8W8S - PEI-Genesis
Philadelphia, PA, United States
COMBO 8W8F SOD ZINC

COMBO 8W8F SOD ZINC

Buy Now
D Sub Comb Connector, Rcpt, Dc-8W8; Product Range Itt Cannon - 38H9115 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Comb Connector, Rcpt, Dc-8W8; Product Range Itt Cannon
38H9115
D Sub Comb Connector, Rcpt, Dc-8W8; Product Range Itt Cannon 38H9115
D SUB COMB CONNECTOR, RCPT, DC-8W8; Product Range:Combo D D*M Series; Insert Arrangement:DC-8W8; No. of Signal Contacts:0Contacts; Gender:Receptacle; No. of Power Positions:8; Contact Termination Type:-; D Sub Shell Size:DC RoHS Compliant: Yes

D SUB COMB CONNECTOR, RCPT, DC-8W8; Product Range:Combo D D*M Series; Insert Arrangement:DC-8W8; No. of Signal Contacts:0Contacts; Gender:Receptacle; No. of Power Positions:8; Contact Termination Type:-; D Sub Shell Size:DC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number DCM8W8S ITT Cannon DCM8W8S 38H9115
Product Name Connectors I/O - D-Sub & D-Ribbon, Power/Mixed Layout D Sub Comb Connector, Rcpt, Dc-8W8; Product Range Itt Cannon
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

M39029 Connectors, Size 8 Socket 75 ohm - 190941 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Gender Male / Plug
Geometry Straight
View Details
MIL-DTL-26482 Filter Connectors -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Military Connector
View Details
BergStik ® - 10027011-115HLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector; PC Card Connector; Wire to Board Connector
Geometry Right Angle
Termination Surface Mount
View Details
2 suppliers