ITT Cannon D Sub Comb Connector, Plug, Dc-8W8; Product Range Itt Cannon DCM8W8PR

Description
COMBO 8W8M SOD ZINC
Request a Quote Datasheet
Description
COMBO 8W8M SOD ZINC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon DCM8W8PR - PEI-Genesis
Philadelphia, PA, United States
COMBO 8W8M SOD ZINC

COMBO 8W8M SOD ZINC

Buy Now
D Sub Comb Connector, Plug, Dc-8W8; Product Range Itt Cannon - 69R5250 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Comb Connector, Plug, Dc-8W8; Product Range Itt Cannon
69R5250
D Sub Comb Connector, Plug, Dc-8W8; Product Range Itt Cannon 69R5250
D SUB COMB CONNECTOR, PLUG, DC-8W8; Product Range:Combo D D*M Series; Insert Arrangement:DC-8W8; No. of Signal Contacts:0Contacts; Gender:Plug; No. of Power Positions:8; Contact Termination Type:-; D Sub Shell Size:DC RoHS Compliant: No

D SUB COMB CONNECTOR, PLUG, DC-8W8; Product Range:Combo D D*M Series; Insert Arrangement:DC-8W8; No. of Signal Contacts:0Contacts; Gender:Plug; No. of Power Positions:8; Contact Termination Type:-; D Sub Shell Size:DC RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon DCM8W8PR 69R5250
Product Name D Sub Comb Connector, Plug, Dc-8W8; Product Range Itt Cannon
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 Standard Housings Blue - 1327G8-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
2 suppliers
D-Sub, D-Shaped Connector Adapters - 2084-BB-31D1-28100-ND - DigiKey
Specs
Connector Type D-Sub Connector
Mounting Free Hanging (In-Line)
View Details
3-Prong Straight Connector, 15 Amp 125 Volt 5-15R Yellow - 5603 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details