ITT Cannon D Sub Comb Connector, Plug, Dc-8W8; Product Range Itt Cannon DCM8W8PNMB76

Description
D SUB COMB CONNECTOR, PLUG, DC-8W8; Product Range:Combo D D*M Series; Insert Arrangement:DC-8W8; No. of Signal Contacts:0Contacts; Gender:Plug; No. of Power Positions:8; Contact Termination Type:Solder; D Sub Shell Size:DC RoHS Compliant: Yes
Description
D SUB COMB CONNECTOR, PLUG, DC-8W8; Product Range:Combo D D*M Series; Insert Arrangement:DC-8W8; No. of Signal Contacts:0Contacts; Gender:Plug; No. of Power Positions:8; Contact Termination Type:Solder; D Sub Shell Size:DC RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
D Sub Comb Connector, Plug, Dc-8W8; Product Range Itt Cannon - 01K4117 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Comb Connector, Plug, Dc-8W8; Product Range Itt Cannon
01K4117
D Sub Comb Connector, Plug, Dc-8W8; Product Range Itt Cannon 01K4117
D SUB COMB CONNECTOR, PLUG, DC-8W8; Product Range:Combo D D*M Series; Insert Arrangement:DC-8W8; No. of Signal Contacts:0Contacts; Gender:Plug; No. of Power Positions:8; Contact Termination Type:Solder; D Sub Shell Size:DC RoHS Compliant: Yes

D SUB COMB CONNECTOR, PLUG, DC-8W8; Product Range:Combo D D*M Series; Insert Arrangement:DC-8W8; No. of Signal Contacts:0Contacts; Gender:Plug; No. of Power Positions:8; Contact Termination Type:Solder; D Sub Shell Size:DC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 01K4117
Product Name D Sub Comb Connector, Plug, Dc-8W8; Product Range Itt Cannon
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm HN Connector, HN Straight Plug - 190504 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details
Mechanical Connectors - 009272-000 - TE Connectivity
Specs
Mounting Shear Bolt
View Details
Coaxial Adapters - NASM - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details