ITT Cannon Connectors I/O - D-Sub & D-Ribbon, Power/Mixed Layout DCM8W8P

Description
D-SUB PLUG 8#8 PIN
Request a Quote Datasheet
Description
D-SUB PLUG 8#8 PIN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors I/O - D-Sub & D-Ribbon, Power/Mixed Layout - DCM8W8P - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors I/O - D-Sub & D-Ribbon, Power/Mixed Layout
DCM8W8P
Connectors I/O - D-Sub & D-Ribbon, Power/Mixed Layout DCM8W8P
D-SUB PLUG 8#8 PIN

D-SUB PLUG 8#8 PIN

Buy Now
 - ITT Cannon DCM8W8P - PEI-Genesis
Philadelphia, PA, United States
COMBO 8W8M SOD ZINC

COMBO 8W8M SOD ZINC

Buy Now
Connector, D Sub Combo, Ra Plug, 8 Position; Product Range Itt Cannon - 73H0161 - Newark, An Avnet Company
Chicago, IL, United States
Connector, D Sub Combo, Ra Plug, 8 Position; Product Range Itt Cannon
73H0161
Connector, D Sub Combo, Ra Plug, 8 Position; Product Range Itt Cannon 73H0161
CONNECTOR, D SUB COMBO, RA PLUG, 8 POSITION; Product Range:680M Series; Insert Arrangement:DC-8W8; No. of Signal Contacts:0Contacts; Gender:Plug; No. of Power Positions:8; Contact Termination Type:Solder; D Sub Shell Size:DC RoHS Compliant: No

CONNECTOR, D SUB COMBO, RA PLUG, 8 POSITION; Product Range:680M Series; Insert Arrangement:DC-8W8; No. of Signal Contacts:0Contacts; Gender:Plug; No. of Power Positions:8; Contact Termination Type:Solder; D Sub Shell Size:DC RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number DCM8W8P ITT Cannon DCM8W8P 73H0161
Product Name Connectors I/O - D-Sub & D-Ribbon, Power/Mixed Layout Connector, D Sub Combo, Ra Plug, 8 Position; Product Range Itt Cannon
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub, D-Shaped Connector Jackscrews - 36-7277-ND - DigiKey
Specs
Connector Type D-Sub Connector
View Details
Connector - 4 Pin Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details