ITT Cannon D Sub Connector, Receptacle, 37 Position; No. Of Contacts Itt Cannon DCM37SF179

Description
DSUB 37F WW2 GF ZINC
Request a Quote Datasheet
Description
DSUB 37F WW2 GF ZINC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon DCM37SF179 - PEI-Genesis
Philadelphia, PA, United States
DSUB 37F WW2 GF ZINC

DSUB 37F WW2 GF ZINC

Buy Now
D Sub Connector, Receptacle, 37 Position; No. Of Contacts Itt Cannon - 01K4089 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Connector, Receptacle, 37 Position; No. Of Contacts Itt Cannon
01K4089
D Sub Connector, Receptacle, 37 Position; No. Of Contacts Itt Cannon 01K4089
D SUB CONNECTOR, RECEPTACLE, 37 POSITION; No. of Contacts:37Contacts; Gender:Receptacle; Contact Termination Type:Wire Wrap; D Sub Shell Size:DC; Product Range:D*M Series; Connector Body Material:Steel Body RoHS Compliant: No

D SUB CONNECTOR, RECEPTACLE, 37 POSITION; No. of Contacts:37Contacts; Gender:Receptacle; Contact Termination Type:Wire Wrap; D Sub Shell Size:DC; Product Range:D*M Series; Connector Body Material:Steel Body RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon DCM37SF179 01K4089
Product Name D Sub Connector, Receptacle, 37 Position; No. Of Contacts Itt Cannon
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Din Rail, Channel - 2946-2002-2237/099-000-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers
Coaxial Adapters - P213D8 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Female / Jack
View Details
Insulation Piercing Harness Board Connector on Threaded Post - 8507 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Board Mount Connector
View Details