ITT Cannon D Sub Connector, Receptacle, 37 Position; No. Of Contacts Itt Cannon DCM37SF

Description
DSUB 37F PCB RA GF ZINC
Request a Quote Datasheet
Description
DSUB 37F PCB RA GF ZINC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon DCM37SF - PEI-Genesis
Philadelphia, PA, United States
DSUB 37F PCB RA GF ZINC

DSUB 37F PCB RA GF ZINC

Buy Now
D Sub Connector, Receptacle, 37 Position; No. Of Contacts Itt Cannon - 01K4087 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Connector, Receptacle, 37 Position; No. Of Contacts Itt Cannon
01K4087
D Sub Connector, Receptacle, 37 Position; No. Of Contacts Itt Cannon 01K4087
D SUB CONNECTOR, RECEPTACLE, 37 POSITION; No. of Contacts:37Contacts; Gender:Receptacle; Contact Termination Type:Through Hole; D Sub Shell Size:DC; Product Range:D*M Series; Connector Body Material:Steel Body RoHS Compliant: No

D SUB CONNECTOR, RECEPTACLE, 37 POSITION; No. of Contacts:37Contacts; Gender:Receptacle; Contact Termination Type:Through Hole; D Sub Shell Size:DC; Product Range:D*M Series; Connector Body Material:Steel Body RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon DCM37SF 01K4087
Product Name D Sub Connector, Receptacle, 37 Position; No. Of Contacts Itt Cannon
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Power Edge Card Straight Solder Type Connector - 83808-D2A1N - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Card Edge Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - SMT Pogo Test -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 0.0 to 3.0 amps
View Details
128 Position Hermetic Bulkhead Connector - 24260 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 Ohm N Straight Plug - 150510 - PIC Wire & Cable
Specs
Geometry Straight
View Details