ITT Cannon D Sub Connector, Receptacle, 37 Position; No. Of Contacts Itt Cannon DCM37SEA101

Description
DSUB 37F PCB STR GF CAD
Request a Quote
Description
DSUB 37F PCB STR GF CAD
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The D Sub Connector, Receptacle, 37 Position, part number DCM-37S-E-A101, is designed for high reliability in various applications. It features 37 contacts of size 20, suitable for wire gauges ranging from AWG 20 to 28. The connector supports a maximum current rating of 7.5 A and has a contact resistance of 7.5 milli Ohm maximum. It is rated for 200 mating cycles and can withstand a dielectric voltage of 1000 VAC at sea level. The operating temperature range is from -55°C to +125°C, making it suitable for diverse environmental conditions. The shell is made of carbon steel with a cadmium plating finish, while the insulator is constructed from thermoplastic (PCT) with a UL 94V-0 rating. The connector features straight PCB contacts made from copper alloy with a gold over nickel finish. It is designed for through-hole mounting with a .120'' (3.05mm) hole size.

Datasheet Summary
Powered by GS/AI

The D Sub Connector, Receptacle, 37 Position, part number DCM-37S-E-A101, is designed for high reliability in various applications. It features 37 contacts of size 20, suitable for wire gauges ranging from AWG 20 to 28. The connector supports a maximum current rating of 7.5 A and has a contact resistance of 7.5 milli Ohm maximum. It is rated for 200 mating cycles and can withstand a dielectric voltage of 1000 VAC at sea level. The operating temperature range is from -55°C to +125°C, making it suitable for diverse environmental conditions. The shell is made of carbon steel with a cadmium plating finish, while the insulator is constructed from thermoplastic (PCT) with a UL 94V-0 rating. The connector features straight PCB contacts made from copper alloy with a gold over nickel finish. It is designed for through-hole mounting with a .120'' (3.05mm) hole size.

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon DCM37SEA101 - PEI-Genesis
Philadelphia, PA, United States
DSUB 37F PCB STR GF CAD

DSUB 37F PCB STR GF CAD

Buy Now
D Sub Connector, Receptacle, 37 Position; No. Of Contacts Itt Cannon - 56X3025 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Connector, Receptacle, 37 Position; No. Of Contacts Itt Cannon
56X3025
D Sub Connector, Receptacle, 37 Position; No. Of Contacts Itt Cannon 56X3025
D SUB CONNECTOR, RECEPTACLE, 37 POSITION; No. of Contacts:37Contacts; Gender:Receptacle; Contact Termination Type:Through Hole; D Sub Shell Size:DC; Product Range:D*M Series; Connector Body Material:Steel Body RoHS Compliant: No

D SUB CONNECTOR, RECEPTACLE, 37 POSITION; No. of Contacts:37Contacts; Gender:Receptacle; Contact Termination Type:Through Hole; D Sub Shell Size:DC; Product Range:D*M Series; Connector Body Material:Steel Body RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon DCM37SEA101 56X3025
Product Name D Sub Connector, Receptacle, 37 Position; No. Of Contacts Itt Cannon
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data