ITT Cannon Connectors I/O - D-Sub & D-Ribbon DCM37SA176

Description
D-SUB RECP 37C SKT
Request a Quote Datasheet
Description
D-SUB RECP 37C SKT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors I/O - D-Sub & D-Ribbon - DCM37SA176 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors I/O - D-Sub & D-Ribbon
DCM37SA176
Connectors I/O - D-Sub & D-Ribbon DCM37SA176
D-SUB RECP 37C SKT

D-SUB RECP 37C SKT

Buy Now
 - ITT Cannon DCM37SA176 - PEI-Genesis
Philadelphia, PA, United States
DSUB 37F SOD G30 ZINC

DSUB 37F SOD G30 ZINC

Buy Now
D Sub Connector, Receptacle, 37 Position; No. Of Contacts Itt Cannon - 01K4079 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Connector, Receptacle, 37 Position; No. Of Contacts Itt Cannon
01K4079
D Sub Connector, Receptacle, 37 Position; No. Of Contacts Itt Cannon 01K4079
D SUB CONNECTOR, RECEPTACLE, 37 POSITION; No. of Contacts:37Contacts; Gender:Receptacle; Contact Termination Type:Solder; D Sub Shell Size:DC; Product Range:D*M Series; Connector Body Material:Steel Body RoHS Compliant: No

D SUB CONNECTOR, RECEPTACLE, 37 POSITION; No. of Contacts:37Contacts; Gender:Receptacle; Contact Termination Type:Solder; D Sub Shell Size:DC; Product Range:D*M Series; Connector Body Material:Steel Body RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number DCM37SA176 ITT Cannon DCM37SA176 01K4079
Product Name Connectors I/O - D-Sub & D-Ribbon D Sub Connector, Receptacle, 37 Position; No. Of Contacts Itt Cannon
Connector Type D-Sub Connector D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 15 Pins, In-Vacuum, Male Pins - A2376-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Male / Plug
View Details
50 Ohm N 90° Plug - 150111 - PIC Wire & Cable
Specs
Geometry Right Angle
View Details
STAMPED PIN D-SubMINIATURE - 17EHD015SAA100 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type D-Sub Connector
Geometry Straight
Termination PCB Mount
View Details
4 suppliers