ITT Cannon Connectors I/O - D-Sub & D-Ribbon DCM37S

Description
DSUB 37F SOD GF ZINC
Request a Quote Datasheet
Description
DSUB 37F SOD GF ZINC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon DCM37S - PEI-Genesis
Philadelphia, PA, United States
DSUB 37F SOD GF ZINC

DSUB 37F SOD GF ZINC

Buy Now
Connectors I/O - D-Sub & D-Ribbon - DCM37S - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors I/O - D-Sub & D-Ribbon
DCM37S
Connectors I/O - D-Sub & D-Ribbon DCM37S
D-SUB RECP 37C SKT

D-SUB RECP 37C SKT

Buy Now
Connector, D Sub, Receptacle, 37 Position; No. Of Contacts Itt Cannon - 01K4076 - Newark, An Avnet Company
Chicago, IL, United States
Connector, D Sub, Receptacle, 37 Position; No. Of Contacts Itt Cannon
01K4076
Connector, D Sub, Receptacle, 37 Position; No. Of Contacts Itt Cannon 01K4076
CONNECTOR, D SUB, RECEPTACLE, 37 POSITION; No. of Contacts:37Contacts; Gender:Receptacle; Contact Termination Type:Solder; D Sub Shell Size:DC; Product Range:D*M Series; Connector Body Material:Steel Body; Connector Type:D Sub RoHS Compliant: No

CONNECTOR, D SUB, RECEPTACLE, 37 POSITION; No. of Contacts:37Contacts; Gender:Receptacle; Contact Termination Type:Solder; D Sub Shell Size:DC; Product Range:D*M Series; Connector Body Material:Steel Body; Connector Type:D Sub RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number ITT Cannon DCM37S DCM37S 01K4076
Product Name Connectors I/O - D-Sub & D-Ribbon Connector, D Sub, Receptacle, 37 Position; No. Of Contacts Itt Cannon
Connector Type D-Sub Connector D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 25 Pins, Air-Side, Delrin, Female Pins - A2711-2-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
50 Ohm N Connector, N 90° Plug - 190511 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details
STAMPED PIN D-SubMINIATURE - 17EBH026PAM210 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type D-Sub Connector
Geometry Right Angle
Termination PCB Mount
View Details
4 suppliers