The D Sub Connector, Plug, 37 Position (part number DCM37PP) from Itt Cannon is designed for high reliability in various applications. It features 37 contacts of size 20 and supports wire gauge ranges from AWG 20 to 28. The connector is rated for a maximum current of 7.5 A and has a contact resistance of 7.5 milli Ohm maximum. It can withstand dielectric voltages of up to 1000 VAC at sea level and is operable within a temperature range of -55°C to +125°C. The connector's shell is made of steel with a yellow chromate finish over zinc, while the insulator is thermoplastic (type PCT UL 94V-0) in black. The contact type is right-angled PCB, made from copper alloy with a gold over nickel finish. The connector is designed for 200 mating cycles and has been tested for 20 hours of salt spray resistance. It features through-hole hardware with a .120'' (3.05mm) diameter.
DSUB 37M PCB STR GF ZINC
D SUB CONNECTOR, PLUG, 37 POSITION; No. of Contacts:37Contacts;
| PEI-Genesis | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | ITT Cannon DCM37PP | 01K4067 |
| Product Name | D Sub Connector, Plug, 37 Position; No. Of Contacts Itt Cannon | |
| Connector Type | D-Sub Connector | D-Sub Connector |