ITT Cannon D-Sub Connectors DCM37PN

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
D-Sub Connectors
DCM37PN
D-Sub Connectors DCM37PN
Connector

Connector

Buy Now
 - ITT Cannon DCM37PN - PEI-Genesis
Philadelphia, PA, United States
DSUB 37M PCB STR GF ZINC

DSUB 37M PCB STR GF ZINC

Buy Now
D Sub Connector, Plug, 37 Position; No. Of Contacts Itt Cannon - 01K4063 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Connector, Plug, 37 Position; No. Of Contacts Itt Cannon
01K4063
D Sub Connector, Plug, 37 Position; No. Of Contacts Itt Cannon 01K4063
D SUB CONNECTOR, PLUG, 37 POSITION; No. of Contacts:37Contacts; Gender:Plug; Contact Termination Type:Through Hole; D Sub Shell Size:DC; Product Range:D*M Series; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: No

D SUB CONNECTOR, PLUG, 37 POSITION; No. of Contacts:37Contacts; Gender:Plug; Contact Termination Type:Through Hole; D Sub Shell Size:DC; Product Range:D*M Series; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: No

Supplier's Site Datasheet
Dcm37Pn-Dsub Dm Sig Stb 37 Pi / Itt Cannon Itt Cannon - 38AJ6612 - Newark, An Avnet Company
Chicago, IL, United States
Dcm37Pn-Dsub Dm Sig Stb 37 Pi / Itt Cannon Itt Cannon
38AJ6612
Dcm37Pn-Dsub Dm Sig Stb 37 Pi / Itt Cannon Itt Cannon 38AJ6612
DCM37PN-DSUB DM SIG STB 37 PI / ITT CANNON

DCM37PN-DSUB DM SIG STB 37 PI / ITT CANNON

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. PEI-Genesis Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number DCM37PN ITT Cannon DCM37PN 01K4063 38AJ6612
Product Name D-Sub Connectors D Sub Connector, Plug, 37 Position; No. Of Contacts Itt Cannon Dcm37Pn-Dsub Dm Sig Stb 37 Pi / Itt Cannon Itt Cannon
Connector Type D-Sub Connector D-Sub Connector D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data