ITT Cannon D Sub Connector, Plug, 37 Position; No. Of Contacts Itt Cannon DCM37PL

Description
DSUB 37M PCB RA GF ZINC
Request a Quote Datasheet
Description
DSUB 37M PCB RA GF ZINC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon DCM37PL - PEI-Genesis
Philadelphia, PA, United States
DSUB 37M PCB RA GF ZINC

DSUB 37M PCB RA GF ZINC

Buy Now
D Sub Connector, Plug, 37 Position; No. Of Contacts Itt Cannon - 01K4058 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Connector, Plug, 37 Position; No. Of Contacts Itt Cannon
01K4058
D Sub Connector, Plug, 37 Position; No. Of Contacts Itt Cannon 01K4058
D SUB CONNECTOR, PLUG, 37 POSITION; No. of Contacts:37Contacts; Gender:Plug; Contact Termination Type:Through Hole; D Sub Shell Size:DC; Product Range:D*M Series; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: No

D SUB CONNECTOR, PLUG, 37 POSITION; No. of Contacts:37Contacts; Gender:Plug; Contact Termination Type:Through Hole; D Sub Shell Size:DC; Product Range:D*M Series; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: No

Supplier's Site Datasheet
D Sub Itt Cannon - 36P9447 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Itt Cannon
36P9447
D Sub Itt Cannon 36P9447
D Sub

D Sub

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number ITT Cannon DCM37PL 01K4058 36P9447
Product Name D Sub Connector, Plug, 37 Position; No. Of Contacts Itt Cannon D Sub Itt Cannon
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

MINI DIN JACK 6 POSITIONS VERTICAL - 80203-508V6L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - 4 Pin 2 x Right Angle Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
55 Position Hermetic Bulkhead Connector - 24058 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 22 AWG
View Details
75 OHM F Connector, F Straight Plug - 110677 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; RF and Microwave Connector
Gender Male / Plug
Geometry Straight
View Details