ITT Cannon D Sub Connector, Plug, 37 Position; No. Of Contacts Itt Cannon DCM37PF179A191

Description
DSUB 37M WW2 G30 ZINC
Request a Quote Datasheet
Description
DSUB 37M WW2 G30 ZINC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon DCM37PF179A191 - PEI-Genesis
Philadelphia, PA, United States
DSUB 37M WW2 G30 ZINC

DSUB 37M WW2 G30 ZINC

Buy Now
D Sub Connector, Plug, 37 Position; No. Of Contacts Itt Cannon - 25K2179 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Connector, Plug, 37 Position; No. Of Contacts Itt Cannon
25K2179
D Sub Connector, Plug, 37 Position; No. Of Contacts Itt Cannon 25K2179
D SUB CONNECTOR, PLUG, 37 POSITION; No. of Contacts:37Contacts; Gender:Plug; Contact Termination Type:Wire Wrap; D Sub Shell Size:DC; Product Range:D*M Series; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: No

D SUB CONNECTOR, PLUG, 37 POSITION; No. of Contacts:37Contacts; Gender:Plug; Contact Termination Type:Wire Wrap; D Sub Shell Size:DC; Product Range:D*M Series; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon DCM37PF179A191 25K2179
Product Name D Sub Connector, Plug, 37 Position; No. Of Contacts Itt Cannon
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Modules (PEM) - 486-3-104-370-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
LHS/LHZ Series: Rack and Panel Blind Mating Modular Connectors -  - Smiths Interconnect, a Molex company
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details