The D Sub Connector, Plug, 37 Position (part number DCM37PC) is designed for high reliability in various applications. It features 37 contacts of size 20 and supports wire gauge ranges from AWG 20 to 28. The connector is rated for a maximum current of 7.5 A and has a contact resistance of 7.5 milli Ohm maximum. It can withstand a dielectric voltage of 1000 VAC at sea level and is operable within a temperature range of -55° to +125° Celsius. Constructed with a steel shell finished in yellow chromate over zinc, the connector also includes a thermoplastic insulator rated UL 94V-0, which is black in color. The contact type is right-angled solder, made from copper alloy with a gold over nickel finish. The connector is designed for 200 mating cycles and has been tested for 20 hours of salt spray resistance. The hardware features a .120'' (3.05mm) through hole for secure mounting.
DSUB 37M PCB RA GF ZINC
D SUB CONNECTOR, PLUG, 37 POSITION; No. of Contacts:37Contacts;
| PEI-Genesis | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | ITT Cannon DCM37PC | 01K4047 |
| Product Name | D Sub Connector, Plug, 37 Position; No. Of Contacts Itt Cannon | |
| Connector Type | D-Sub Connector | D-Sub Connector |