ITT Cannon D Sub Comb Connector, Rcpt, Dc-27W2; Product Range Itt Cannon DCM27W2SA197

Description
COMBO 27W2F SOD GF TIN
Request a Quote Datasheet
Description
COMBO 27W2F SOD GF TIN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon DCM27W2SA197 - PEI-Genesis
Philadelphia, PA, United States
COMBO 27W2F SOD GF TIN

COMBO 27W2F SOD GF TIN

Buy Now
D Sub Comb Connector, Rcpt, Dc-27W2; Product Range Itt Cannon - 01K4035 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Comb Connector, Rcpt, Dc-27W2; Product Range Itt Cannon
01K4035
D Sub Comb Connector, Rcpt, Dc-27W2; Product Range Itt Cannon 01K4035
D SUB COMB CONNECTOR, RCPT, DC-27W2; Product Range:Combo D D*M Series; Insert Arrangement:DC-27W2; No. of Signal Contacts:25Contacts; Gender:Receptacle; No. of Power Positions:2; Contact Termination Type:Solder; D Sub Shell Size:DC RoHS Compliant: Yes

D SUB COMB CONNECTOR, RCPT, DC-27W2; Product Range:Combo D D*M Series; Insert Arrangement:DC-27W2; No. of Signal Contacts:25Contacts; Gender:Receptacle; No. of Power Positions:2; Contact Termination Type:Solder; D Sub Shell Size:DC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon DCM27W2SA197 01K4035
Product Name D Sub Comb Connector, Rcpt, Dc-27W2; Product Range Itt Cannon
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

2 Piece Board to Board Connectors - 1.00mm Pitch Series - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Board to Board Connector
Termination Through Hole
Mounting PC Mount
View Details
41 Position Hermetic Bulkhead Connector - 24033 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 Ohm BNC Straight Plug - 150512 - PIC Wire & Cable
Specs
Geometry Straight
View Details