ITT Cannon Connectors I/O - D-Sub & D-Ribbon, Power/Mixed Layout DCM27W2S

Description
D-SUB RECP 25#20 2#8 SKT
Request a Quote Datasheet
Description
D-SUB RECP 25#20 2#8 SKT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors I/O - D-Sub & D-Ribbon, Power/Mixed Layout - DCM27W2S - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors I/O - D-Sub & D-Ribbon, Power/Mixed Layout
DCM27W2S
Connectors I/O - D-Sub & D-Ribbon, Power/Mixed Layout DCM27W2S
D-SUB RECP 25#20 2#8 SKT

D-SUB RECP 25#20 2#8 SKT

Buy Now
 - ITT Cannon DCM27W2S - PEI-Genesis
Philadelphia, PA, United States
COMBO 27W2F SOD GF ZINC

COMBO 27W2F SOD GF ZINC

Buy Now
D Sub Comb Connector, Rcpt, Dc-27W2; Product Range Itt Cannon - 01K4033 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Comb Connector, Rcpt, Dc-27W2; Product Range Itt Cannon
01K4033
D Sub Comb Connector, Rcpt, Dc-27W2; Product Range Itt Cannon 01K4033
D SUB COMB CONNECTOR, RCPT, DC-27W2; Product Range:Combo D D*M Series; Insert Arrangement:DC-27W2; No. of Signal Contacts:25Contacts; Gender:Receptacle; No. of Power Positions:2; Contact Termination Type:Solder; D Sub Shell Size:DC RoHS Compliant: No

D SUB COMB CONNECTOR, RCPT, DC-27W2; Product Range:Combo D D*M Series; Insert Arrangement:DC-27W2; No. of Signal Contacts:25Contacts; Gender:Receptacle; No. of Power Positions:2; Contact Termination Type:Solder; D Sub Shell Size:DC RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number DCM27W2S ITT Cannon DCM27W2S 01K4033
Product Name Connectors I/O - D-Sub & D-Ribbon, Power/Mixed Layout D Sub Comb Connector, Rcpt, Dc-27W2; Product Range Itt Cannon
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Plugs and Sockets - 2084-BB-TBKT2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
Polarized 2-Prong Straight Connector, 15 Amp 125 Volt 1-15R - 5621 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details