ITT Cannon D Sub Comb Connector, Plug, Dc-27W2; Product Range Itt Cannon DCM27W2PK52

Description
COMBO 27W2M SOD G50 AU NMB
Request a Quote Datasheet
Description
COMBO 27W2M SOD G50 AU NMB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon DCM27W2PK52 - PEI-Genesis
Philadelphia, PA, United States
COMBO 27W2M SOD G50 AU NMB

COMBO 27W2M SOD G50 AU NMB

Buy Now
D Sub Comb Connector, Plug, Dc-27W2; Product Range Itt Cannon - 25K2173 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Comb Connector, Plug, Dc-27W2; Product Range Itt Cannon
25K2173
D Sub Comb Connector, Plug, Dc-27W2; Product Range Itt Cannon 25K2173
D SUB COMB CONNECTOR, PLUG, DC-27W2; Product Range:Combo D D*M Series; Insert Arrangement:DC-27W2; No. of Signal Contacts:25Contacts; Gender:Plug; No. of Power Positions:2; Contact Termination Type:Solder; D Sub Shell Size:DC RoHS Compliant: No

D SUB COMB CONNECTOR, PLUG, DC-27W2; Product Range:Combo D D*M Series; Insert Arrangement:DC-27W2; No. of Signal Contacts:25Contacts; Gender:Plug; No. of Power Positions:2; Contact Termination Type:Solder; D Sub Shell Size:DC RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon DCM27W2PK52 25K2173
Product Name D Sub Comb Connector, Plug, Dc-27W2; Product Range Itt Cannon
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 2 Pin 1.5mm Right Angle Pogo Pin Male -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
Power Entry Modules (PEM) - 486-3-109-588-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
2 suppliers
High Speed ARINC 600: 100 and 150 ohm -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details