ITT Cannon D Sub Comb Connector, Plug, Dc-27W2; Product Range Itt Cannon DCM27W2PK127

Description
COMBO 27W2M SOD G30 TIN
Request a Quote Datasheet
Description
COMBO 27W2M SOD G30 TIN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon DCM27W2PK127 - PEI-Genesis
Philadelphia, PA, United States
COMBO 27W2M SOD G30 TIN

COMBO 27W2M SOD G30 TIN

Buy Now
D Sub Comb Connector, Plug, Dc-27W2; Product Range Itt Cannon - 01K4030 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Comb Connector, Plug, Dc-27W2; Product Range Itt Cannon
01K4030
D Sub Comb Connector, Plug, Dc-27W2; Product Range Itt Cannon 01K4030
D SUB COMB CONNECTOR, PLUG, DC-27W2; Product Range:Combo D D*M Series; Insert Arrangement:DC-27W2; No. of Signal Contacts:25Contacts; Gender:Plug; No. of Power Positions:2; Contact Termination Type:Solder; D Sub Shell Size:DC RoHS Compliant: Yes

D SUB COMB CONNECTOR, PLUG, DC-27W2; Product Range:Combo D D*M Series; Insert Arrangement:DC-27W2; No. of Signal Contacts:25Contacts; Gender:Plug; No. of Power Positions:2; Contact Termination Type:Solder; D Sub Shell Size:DC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon DCM27W2PK127 01K4030
Product Name D Sub Comb Connector, Plug, Dc-27W2; Product Range Itt Cannon
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Circular Connectors - 335893 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details
Outer square plug adapter 1/4
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
D Sub Connectors - 1223046 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type D-Sub Connector
Gender Male / Plug
Geometry Straight; Straight
View Details
DBNC series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Coaxial Connector
Geometry Straight
Mounting Bulkhead
View Details