ITT Cannon D Sub Comb Connector, Plug, Dc-27W2; Product Range Itt Cannon DCM27W2PA

Description
COMBO 27W2M PCB RA GF ZINC
Request a Quote Datasheet
Description
COMBO 27W2M PCB RA GF ZINC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon DCM27W2PA - PEI-Genesis
Philadelphia, PA, United States
COMBO 27W2M PCB RA GF ZINC

COMBO 27W2M PCB RA GF ZINC

Buy Now
D Sub Comb Connector, Plug, Dc-27W2; Product Range Itt Cannon - 01K4027 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Comb Connector, Plug, Dc-27W2; Product Range Itt Cannon
01K4027
D Sub Comb Connector, Plug, Dc-27W2; Product Range Itt Cannon 01K4027
D SUB COMB CONNECTOR, PLUG, DC-27W2; Product Range:Combo D D*M Series; Insert Arrangement:DC-27W2; No. of Signal Contacts:25Contacts; Gender:Plug; No. of Power Positions:2; Contact Termination Type:Through Hole; D Sub Shell Size:DC RoHS Compliant: No

D SUB COMB CONNECTOR, PLUG, DC-27W2; Product Range:Combo D D*M Series; Insert Arrangement:DC-27W2; No. of Signal Contacts:25Contacts; Gender:Plug; No. of Power Positions:2; Contact Termination Type:Through Hole; D Sub Shell Size:DC RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon DCM27W2PA 01K4027
Product Name D Sub Comb Connector, Plug, Dc-27W2; Product Range Itt Cannon
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Power Edge Card Right Angle Solder Type Connector - 83808-F41P64 - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Card Edge Connector
Gender Female / Jack
Termination Through Hole
View Details
128 Position Hermetic Bulkhead Connector - 24060 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 22 AWG
View Details