ITT Cannon D Sub Comb Connector, Rcpt, Dc-25W3; Product Range Itt Cannon DCM25W3SP

Description
COMBO 25W3F PCB RA GF ZINC
Request a Quote Datasheet
Description
COMBO 25W3F PCB RA GF ZINC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon DCM25W3SP - PEI-Genesis
Philadelphia, PA, United States
COMBO 25W3F PCB RA GF ZINC

COMBO 25W3F PCB RA GF ZINC

Buy Now
D Sub Comb Connector, Rcpt, Dc-25W3; Product Range Itt Cannon - 81K1815 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Comb Connector, Rcpt, Dc-25W3; Product Range Itt Cannon
81K1815
D Sub Comb Connector, Rcpt, Dc-25W3; Product Range Itt Cannon 81K1815
D SUB COMB CONNECTOR, RCPT, DC-25W3; Product Range:Combo D D*M Series; Insert Arrangement:DC-25W3; No. of Signal Contacts:22Contacts; Gender:Receptacle; No. of Power Positions:3; Contact Termination Type:Through Hole RoHS Compliant: No

D SUB COMB CONNECTOR, RCPT, DC-25W3; Product Range:Combo D D*M Series; Insert Arrangement:DC-25W3; No. of Signal Contacts:22Contacts; Gender:Receptacle; No. of Power Positions:3; Contact Termination Type:Through Hole RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon DCM25W3SP 81K1815
Product Name D Sub Comb Connector, Rcpt, Dc-25W3; Product Range Itt Cannon
Termination Through Hole
Unlock Full Specs
to access all available technical data

Similar Products