ITT Cannon D Sub Comb Connector, Rcpt, Dc-25W3; Product Range Itt Cannon DCM25W3SF179A

Description
COMBO 25W3F WW3 GF ZINC
Request a Quote Datasheet
Description
COMBO 25W3F WW3 GF ZINC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon DCM25W3SF179A - PEI-Genesis
Philadelphia, PA, United States
COMBO 25W3F WW3 GF ZINC

COMBO 25W3F WW3 GF ZINC

Buy Now
D Sub Comb Connector, Rcpt, Dc-25W3; Product Range Itt Cannon - 01K4016 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Comb Connector, Rcpt, Dc-25W3; Product Range Itt Cannon
01K4016
D Sub Comb Connector, Rcpt, Dc-25W3; Product Range Itt Cannon 01K4016
D SUB COMB CONNECTOR, RCPT, DC-25W3; Product Range:Combo D D*M Series; Insert Arrangement:DC-25W3; No. of Signal Contacts:22Contacts; Gender:Receptacle; No. of Power Positions:3; Contact Termination Type:Wire Wrap RoHS Compliant: No

D SUB COMB CONNECTOR, RCPT, DC-25W3; Product Range:Combo D D*M Series; Insert Arrangement:DC-25W3; No. of Signal Contacts:22Contacts; Gender:Receptacle; No. of Power Positions:3; Contact Termination Type:Wire Wrap RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon DCM25W3SF179A 01K4016
Product Name D Sub Comb Connector, Rcpt, Dc-25W3; Product Range Itt Cannon
Termination Wire Wrap
Unlock Full Specs
to access all available technical data

Similar Products

Shenzhen QH Industrial Co., Ltd
View Details
Circular Connector Assemblies - 1124-CKB.H02.GLLG-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Panel Mount
Voltage Rating 250 volts
View Details
2 suppliers
Accessories - Connector - KA-08 - KA-0845 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 250 volts
View Details