The D Sub Comb Connector, part number 01K4015, is a receptacle connector designed for a variety of applications, including video coaxial transmission, RF and telecom transmission, and power interconnects. It features a DC-25W3 insert arrangement with 22 signal contacts and 3 power positions, allowing for efficient space optimization and improved shielding against EMI/RFI interference. This connector supports a temperature range of -55°C to 125°C and has a signal contact current rating of 7.5 A, with a maximum contact resistance of 55 millivolts at 7.5 A. It is constructed from durable materials, including a carbon steel shell with tin-nickel or chromate/zinc finishes, and features gold-plated copper alloy contacts for reliable connectivity. The connector is compatible with PCB thicknesses up to 3.2 mm and offers various mounting options, including vertical standoffs and 90° brackets. It also supports high voltage applications, with a dielectric withstanding voltage of up to 2800 VAC at sea level. This combination of features makes the D Sub Comb Connector suitable for demanding environments where reliability and performance are critical.
COMBO 25W3F WW2 GF ZINC
D SUB COMB CONNECTOR, RCPT, DC-25W3; Product Range:Combo D D*M Series; Insert Arrangement:DC-25W3;
| PEI-Genesis | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | ITT Cannon DCM25W3SF179 | 01K4015 |
| Product Name | D Sub Comb Connector, Rcpt, Dc-25W3; Product Range Itt Cannon | |
| Termination | Wire Wrap |