ITT Cannon D Sub Comb Connector, Rcpt, Dc-25W3; Product Range Itt Cannon DCM25W3SA191

Description
COMBO 25W3F SOD G30 ZINC
Request a Quote Datasheet
Description
COMBO 25W3F SOD G30 ZINC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon DCM25W3SA191 - PEI-Genesis
Philadelphia, PA, United States
COMBO 25W3F SOD G30 ZINC

COMBO 25W3F SOD G30 ZINC

Buy Now
D Sub Comb Connector, Rcpt, Dc-25W3; Product Range Itt Cannon - 01K4013 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Comb Connector, Rcpt, Dc-25W3; Product Range Itt Cannon
01K4013
D Sub Comb Connector, Rcpt, Dc-25W3; Product Range Itt Cannon 01K4013
D SUB COMB CONNECTOR, RCPT, DC-25W3; Product Range:Combo D D*M Series; Insert Arrangement:DC-25W3; No. of Signal Contacts:22Contacts; Gender:Receptacle; No. of Power Positions:3; Contact Termination Type:Solder; D Sub Shell Size:DC RoHS Compliant: No

D SUB COMB CONNECTOR, RCPT, DC-25W3; Product Range:Combo D D*M Series; Insert Arrangement:DC-25W3; No. of Signal Contacts:22Contacts; Gender:Receptacle; No. of Power Positions:3; Contact Termination Type:Solder; D Sub Shell Size:DC RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon DCM25W3SA191 01K4013
Product Name D Sub Comb Connector, Rcpt, Dc-25W3; Product Range Itt Cannon
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

D-Subminiature - 8638PSC3006LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type D-Sub Connector
Termination Crimp
Mounting N/A
View Details
4 suppliers
Din Rail, Channel - 2946-2002-2208-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 500 volts
Contact Size (AWG) 12 to 18 AWG
View Details