ITT Cannon D Sub Comb Connector, Rcpt, Dc-25W3; Product Range Itt Cannon DCM25W3S

Description
COMBO 25W3F SOD GF ZINC
Request a Quote Datasheet
Description
COMBO 25W3F SOD GF ZINC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon DCM25W3S - PEI-Genesis
Philadelphia, PA, United States
COMBO 25W3F SOD GF ZINC

COMBO 25W3F SOD GF ZINC

Buy Now
D Sub Comb Connector, Rcpt, Dc-25W3; Product Range Itt Cannon - 01K4011 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Comb Connector, Rcpt, Dc-25W3; Product Range Itt Cannon
01K4011
D Sub Comb Connector, Rcpt, Dc-25W3; Product Range Itt Cannon 01K4011
D SUB COMB CONNECTOR, RCPT, DC-25W3; Product Range:Combo D D*M Series; Insert Arrangement:DC-25W3; No. of Signal Contacts:22Contacts; Gender:Receptacle; No. of Power Positions:3; Contact Termination Type:Solder; D Sub Shell Size:DC RoHS Compliant: No

D SUB COMB CONNECTOR, RCPT, DC-25W3; Product Range:Combo D D*M Series; Insert Arrangement:DC-25W3; No. of Signal Contacts:22Contacts; Gender:Receptacle; No. of Power Positions:3; Contact Termination Type:Solder; D Sub Shell Size:DC RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon DCM25W3S 01K4011
Product Name D Sub Comb Connector, Rcpt, Dc-25W3; Product Range Itt Cannon
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

STAMPED PIN D-SubMINIATURE - 6E17D037SAJ120 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type D-Sub Connector; PC Card Connector
Geometry Right Angle
Termination Through Hole
View Details
3 suppliers
Headers, Plugs and Sockets - 1920-1326-ND - DigiKey
Specs
Geometry Right Angle; 90°
Mounting Free Hanging (In-Line)
Current Rating 10.0 amps
View Details
Connector plug - 750-962 - WAGO
Specs
Gender Male / Plug
View Details
3 suppliers