ITT Cannon D Sub Comb Connector, Plug, Dc-25W3; Product Range Itt Cannon DCM25W3PK127

Description
COMBO 25W3M SOD G30 TIN
Request a Quote Datasheet
Description
COMBO 25W3M SOD G30 TIN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon DCM25W3PK127 - PEI-Genesis
Philadelphia, PA, United States
COMBO 25W3M SOD G30 TIN

COMBO 25W3M SOD G30 TIN

Buy Now
D Sub Comb Connector, Plug, Dc-25W3; Product Range Itt Cannon - 01K4009 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Comb Connector, Plug, Dc-25W3; Product Range Itt Cannon
01K4009
D Sub Comb Connector, Plug, Dc-25W3; Product Range Itt Cannon 01K4009
D SUB COMB CONNECTOR, PLUG, DC-25W3; Product Range:Combo D D*M Series; Insert Arrangement:DC-25W3; No. of Signal Contacts:22Contacts; Gender:Plug; No. of Power Positions:3; Contact Termination Type:Solder; D Sub Shell Size:DC RoHS Compliant: Yes

D SUB COMB CONNECTOR, PLUG, DC-25W3; Product Range:Combo D D*M Series; Insert Arrangement:DC-25W3; No. of Signal Contacts:22Contacts; Gender:Plug; No. of Power Positions:3; Contact Termination Type:Solder; D Sub Shell Size:DC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon DCM25W3PK127 01K4009
Product Name D Sub Comb Connector, Plug, Dc-25W3; Product Range Itt Cannon
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

BNC Female, RG58C/U - 8902 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Female / Jack
View Details
Hermetic Connectors -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Automotive Connector; Coaxial Connector; D-Sub Connector; Military Connector; USB
View Details
SMA (F) BH St. IP68 Rated Connector for 1.13mm Cable - ET-SFS-BH-5WP - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
View Details