ITT Cannon D Sub Comb Connector, Plug, Dc-25W3; Product Range Itt Cannon DCM25W3PE

Description
COMBO 25W3M PCB STR GF ZINC
Request a Quote Datasheet
Description
COMBO 25W3M PCB STR GF ZINC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon DCM25W3PE - PEI-Genesis
Philadelphia, PA, United States
COMBO 25W3M PCB STR GF ZINC

COMBO 25W3M PCB STR GF ZINC

Buy Now
D Sub Comb Connector, Plug, Dc-25W3; Product Range Itt Cannon - 01K4007 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Comb Connector, Plug, Dc-25W3; Product Range Itt Cannon
01K4007
D Sub Comb Connector, Plug, Dc-25W3; Product Range Itt Cannon 01K4007
D SUB COMB CONNECTOR, PLUG, DC-25W3; Product Range:Combo D D*M Series; Insert Arrangement:DC-25W3; No. of Signal Contacts:22Contacts; Gender:Plug; No. of Power Positions:3; Contact Termination Type:Through Hole; D Sub Shell Size:DC RoHS Compliant: No

D SUB COMB CONNECTOR, PLUG, DC-25W3; Product Range:Combo D D*M Series; Insert Arrangement:DC-25W3; No. of Signal Contacts:22Contacts; Gender:Plug; No. of Power Positions:3; Contact Termination Type:Through Hole; D Sub Shell Size:DC RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon DCM25W3PE 01K4007
Product Name D Sub Comb Connector, Plug, Dc-25W3; Product Range Itt Cannon
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - SMT Pogo Pin 3mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Circular Connector Assemblies - CAB.M19.GLA.C92GZ-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line)
Current Rating 5.0 amps
View Details
2 suppliers
Industrial Circular Connectors - 335931 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details