ITT Cannon D Sub Comb Connector, Plug, Dc-25W3; Product Range Itt Cannon DCM25W3PA191

Description
COMBO 25W3M SOD G30 ZINC
Request a Quote Datasheet
Description
COMBO 25W3M SOD G30 ZINC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon DCM25W3PA191 - PEI-Genesis
Philadelphia, PA, United States
COMBO 25W3M SOD G30 ZINC

COMBO 25W3M SOD G30 ZINC

Buy Now
D Sub Comb Connector, Plug, Dc-25W3; Product Range Itt Cannon - 01K4003 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Comb Connector, Plug, Dc-25W3; Product Range Itt Cannon
01K4003
D Sub Comb Connector, Plug, Dc-25W3; Product Range Itt Cannon 01K4003
D SUB COMB CONNECTOR, PLUG, DC-25W3; Product Range:Combo D D*M Series; Insert Arrangement:DC-25W3; No. of Signal Contacts:22Contacts; Gender:Plug; No. of Power Positions:3; Contact Termination Type:Solder; D Sub Shell Size:DC RoHS Compliant: No

D SUB COMB CONNECTOR, PLUG, DC-25W3; Product Range:Combo D D*M Series; Insert Arrangement:DC-25W3; No. of Signal Contacts:22Contacts; Gender:Plug; No. of Power Positions:3; Contact Termination Type:Solder; D Sub Shell Size:DC RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon DCM25W3PA191 01K4003
Product Name D Sub Comb Connector, Plug, Dc-25W3; Product Range Itt Cannon
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - 2923A - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Female / Jack
View Details
CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details
Standard Telephone Jack - 859 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Connector Type Phone Jack / Plug
Gender Female / Jack
Current Rating 10.0 amps
View Details