ITT Cannon D Sub Comb Connector, Plug, Dc-21Wa4; Product Range Itt Cannon DCM21XA4PJK87

Description
COMBO 21WA4M PCB RA GF X TIN
Request a Quote Datasheet
Description
COMBO 21WA4M PCB RA GF X TIN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon DCM21XA4PJK87 - PEI-Genesis
Philadelphia, PA, United States
COMBO 21WA4M PCB RA GF X TIN

COMBO 21WA4M PCB RA GF X TIN

Buy Now
D Sub Comb Connector, Plug, Dc-21Wa4; Product Range Itt Cannon - 01K3998 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Comb Connector, Plug, Dc-21Wa4; Product Range Itt Cannon
01K3998
D Sub Comb Connector, Plug, Dc-21Wa4; Product Range Itt Cannon 01K3998
D SUB COMB CONNECTOR, PLUG, DC-21WA4; Product Range:Combo D D*M Series; Insert Arrangement:DC-21WA4 ; No. of Signal Contacts:17Contacts; Gender:Plug; No. of Power Positions:4; Contact Termination Type:Through Hole; D Sub Shell Size:DC

D SUB COMB CONNECTOR, PLUG, DC-21WA4; Product Range:Combo D D*M Series; Insert Arrangement:DC-21WA4; No. of Signal Contacts:17Contacts; Gender:Plug; No. of Power Positions:4; Contact Termination Type:Through Hole; D Sub Shell Size:DC

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon DCM21XA4PJK87 01K3998
Product Name D Sub Comb Connector, Plug, Dc-21Wa4; Product Range Itt Cannon
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data