ITT Cannon D Sub Comb Connector, Rcpt, Dc-21Wa4; Product Range Itt Cannon DCM21WA4SH

Description
COMBO 21WA4F PCB STR GF ZINC
Request a Quote Datasheet
Description
COMBO 21WA4F PCB STR GF ZINC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon DCM21WA4SH - PEI-Genesis
Philadelphia, PA, United States
COMBO 21WA4F PCB STR GF ZINC

COMBO 21WA4F PCB STR GF ZINC

Buy Now
D Sub Comb Connector, Rcpt, Dc-21Wa4; Product Range Itt Cannon - 01K3989 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Comb Connector, Rcpt, Dc-21Wa4; Product Range Itt Cannon
01K3989
D Sub Comb Connector, Rcpt, Dc-21Wa4; Product Range Itt Cannon 01K3989
D SUB COMB CONNECTOR, RCPT, DC-21WA4; Product Range:Combo D D*M Series; Insert Arrangement:DC-21WA4 ; No. of Signal Contacts:17Contacts; Gender:Receptacle; No. of Power Positions:4; Contact Termination Type:Through Hole RoHS Compliant: No

D SUB COMB CONNECTOR, RCPT, DC-21WA4; Product Range:Combo D D*M Series; Insert Arrangement:DC-21WA4; No. of Signal Contacts:17Contacts; Gender:Receptacle; No. of Power Positions:4; Contact Termination Type:Through Hole RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon DCM21WA4SH 01K3989
Product Name D Sub Comb Connector, Rcpt, Dc-21Wa4; Product Range Itt Cannon
Termination Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 4 Pin Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
Accessories - Connector - KA-08 - KA-0846 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 250 volts
View Details