ITT Cannon D Sub Comb Connector, Plug, Dc-21Wa4; Product Range Itt Cannon DCM21WA4PX

Description
COMBO 21WA4M PCB STR GF ZINC
Request a Quote Datasheet
Description
COMBO 21WA4M PCB STR GF ZINC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon DCM21WA4PX - PEI-Genesis
Philadelphia, PA, United States
COMBO 21WA4M PCB STR GF ZINC

COMBO 21WA4M PCB STR GF ZINC

Buy Now
D Sub Comb Connector, Plug, Dc-21Wa4; Product Range Itt Cannon - 01K3986 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Comb Connector, Plug, Dc-21Wa4; Product Range Itt Cannon
01K3986
D Sub Comb Connector, Plug, Dc-21Wa4; Product Range Itt Cannon 01K3986
D SUB COMB CONNECTOR, PLUG, DC-21WA4; Product Range:Combo D D*M Series; Insert Arrangement:DC-21WA4 ; No. of Signal Contacts:17Contacts; Gender:Plug; No. of Power Positions:4; Contact Termination Type:Through Hole; D Sub Shell Size:DCRoHS Compliant: No

D SUB COMB CONNECTOR, PLUG, DC-21WA4; Product Range:Combo D D*M Series; Insert Arrangement:DC-21WA4; No. of Signal Contacts:17Contacts; Gender:Plug; No. of Power Positions:4; Contact Termination Type:Through Hole; D Sub Shell Size:DCRoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon DCM21WA4PX 01K3986
Product Name D Sub Comb Connector, Plug, Dc-21Wa4; Product Range Itt Cannon
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 9 Pins, In-Vacuum, Female Pins - A2375-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
M.2 / Mini PCI-E 52P / Mini PCI 124P Connectors Series - Mini PCI-E 52P Connectors - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Card Edge Connector
Gender Female / Jack
Termination Through Hole
View Details
Industrial Circular Connectors - 335931 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details