ITT Cannon D-Sub Connectors DCM21WA4PN

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
D-Sub Connectors
DCM21WA4PN
D-Sub Connectors DCM21WA4PN
Connector

Connector

Buy Now
 - ITT Cannon DCM21WA4PN - PEI-Genesis
Philadelphia, PA, United States
COMBO 21WA4M PCB STR GF ZINC

COMBO 21WA4M PCB STR GF ZINC

Buy Now
D Sub Comb Connector, Plug, Dc-21Wa4; Product Range Itt Cannon - 01K3985 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Comb Connector, Plug, Dc-21Wa4; Product Range Itt Cannon
01K3985
D Sub Comb Connector, Plug, Dc-21Wa4; Product Range Itt Cannon 01K3985
D SUB COMB CONNECTOR, PLUG, DC-21WA4; Product Range:Combo D D*M Series; Insert Arrangement:DC-21WA4 ; No. of Signal Contacts:17Contacts; Gender:Plug; No. of Power Positions:4; Contact Termination Type:Through Hole; D Sub Shell Size:DCRoHS Compliant: No

D SUB COMB CONNECTOR, PLUG, DC-21WA4; Product Range:Combo D D*M Series; Insert Arrangement:DC-21WA4; No. of Signal Contacts:17Contacts; Gender:Plug; No. of Power Positions:4; Contact Termination Type:Through Hole; D Sub Shell Size:DCRoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number DCM21WA4PN ITT Cannon DCM21WA4PN 01K3985
Product Name D-Sub Connectors D Sub Comb Connector, Plug, Dc-21Wa4; Product Range Itt Cannon
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Mating Connector/Plugs - Bx8S - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 20 AWG
View Details