ITT Cannon D Sub Comb Connector, Plug, Dc-21Wa4; Product Range Itt Cannon DCM21HA4PJK87

Description
COMBO 21WA4M PCB RA GF H TIN
Request a Quote Datasheet
Description
COMBO 21WA4M PCB RA GF H TIN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon DCM21HA4PJK87 - PEI-Genesis
Philadelphia, PA, United States
COMBO 21WA4M PCB RA GF H TIN

COMBO 21WA4M PCB RA GF H TIN

Buy Now
D Sub Comb Connector, Plug, Dc-21Wa4; Product Range Itt Cannon - 34K3248 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Comb Connector, Plug, Dc-21Wa4; Product Range Itt Cannon
34K3248
D Sub Comb Connector, Plug, Dc-21Wa4; Product Range Itt Cannon 34K3248
D SUB COMB CONNECTOR, PLUG, DC-21WA4; Product Range:Combo D D*M Series; Insert Arrangement:DC-21WA4 ; No. of Signal Contacts:17Contacts; Gender:Plug; No. of Power Positions:4; Contact Termination Type:Through Hole; D Sub Shell Size:DCRoHS Compliant: Yes

D SUB COMB CONNECTOR, PLUG, DC-21WA4; Product Range:Combo D D*M Series; Insert Arrangement:DC-21WA4; No. of Signal Contacts:17Contacts; Gender:Plug; No. of Power Positions:4; Contact Termination Type:Through Hole; D Sub Shell Size:DCRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon DCM21HA4PJK87 34K3248
Product Name D Sub Comb Connector, Plug, Dc-21Wa4; Product Range Itt Cannon
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products