ITT Cannon D Sub Comb Connector, Rcpt, Dc-17W5; Product Range Itt Cannon DCM17X5SNA197

Description
COMBO 17W5F PCB STR GF X TIN
Request a Quote Datasheet
Description
COMBO 17W5F PCB STR GF X TIN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon DCM17X5SNA197 - PEI-Genesis
Philadelphia, PA, United States
COMBO 17W5F PCB STR GF X TIN

COMBO 17W5F PCB STR GF X TIN

Buy Now
D Sub Comb Connector, Rcpt, Dc-17W5; Product Range Itt Cannon - 01K3974 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Comb Connector, Rcpt, Dc-17W5; Product Range Itt Cannon
01K3974
D Sub Comb Connector, Rcpt, Dc-17W5; Product Range Itt Cannon 01K3974
D SUB COMB CONNECTOR, RCPT, DC-17W5; Product Range:Combo D D*M Series; Insert Arrangement:DC-17W5; No. of Signal Contacts:12Contacts; Gender:Receptacle; No. of Power Positions:5; Contact Termination Type:Through Hole RoHS Compliant: Yes

D SUB COMB CONNECTOR, RCPT, DC-17W5; Product Range:Combo D D*M Series; Insert Arrangement:DC-17W5; No. of Signal Contacts:12Contacts; Gender:Receptacle; No. of Power Positions:5; Contact Termination Type:Through Hole RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon DCM17X5SNA197 01K3974
Product Name D Sub Comb Connector, Rcpt, Dc-17W5; Product Range Itt Cannon
Termination Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Modules (PEM) - 486-3-109-719-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
Connector - 2 Pin 1.5mm Right Angle Pogo Pin Male -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
LOC Female Isolated Ground Panel Receptacle - SALE-8934 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Male / Plug; Female / Jack
View Details