ITT Cannon Connectors I/O - D-Sub & D-Ribbon, Power/Mixed Layout DCM17W5S

Description
COMBO 17W5F SOD GF ZINC
Request a Quote Datasheet
Description
COMBO 17W5F SOD GF ZINC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon DCM17W5S - PEI-Genesis
Philadelphia, PA, United States
COMBO 17W5F SOD GF ZINC

COMBO 17W5F SOD GF ZINC

Buy Now
Connectors I/O - D-Sub & D-Ribbon, Power/Mixed Layout - DCM17W5S - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors I/O - D-Sub & D-Ribbon, Power/Mixed Layout
DCM17W5S
Connectors I/O - D-Sub & D-Ribbon, Power/Mixed Layout DCM17W5S
D-SUB RECP 12#20 5#8 SKT

D-SUB RECP 12#20 5#8 SKT

Buy Now
D Sub Comb Connector, Rcpt, Dc-17W5; Product Range Itt Cannon - 93B0908 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Comb Connector, Rcpt, Dc-17W5; Product Range Itt Cannon
93B0908
D Sub Comb Connector, Rcpt, Dc-17W5; Product Range Itt Cannon 93B0908
D SUB COMB CONNECTOR, RCPT, DC-17W5; Product Range:Combo D D*M Series; Insert Arrangement:DC-17W5; No. of Signal Contacts:12Contacts; Gender:Receptacle; No. of Power Positions:5; Contact Termination Type:Solder; D Sub Shell Size:DC RoHS Compliant: No

D SUB COMB CONNECTOR, RCPT, DC-17W5; Product Range:Combo D D*M Series; Insert Arrangement:DC-17W5; No. of Signal Contacts:12Contacts; Gender:Receptacle; No. of Power Positions:5; Contact Termination Type:Solder; D Sub Shell Size:DC RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number ITT Cannon DCM17W5S DCM17W5S 93B0908
Product Name Connectors I/O - D-Sub & D-Ribbon, Power/Mixed Layout D Sub Comb Connector, Rcpt, Dc-17W5; Product Range Itt Cannon
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Din Rail, Channel - 2946-2002-1911/1000-542-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 250 volts
Contact Size (AWG) 12 to 22 AWG
View Details
DDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
View Details