ITT Cannon D Sub Comb Connector, Plug, Dc-17W5; Product Range Itt Cannon DCM17W5PZ

Description
D SUB COMB CONNECTOR, PLUG, DC-17W5; Product Range:Combo D D*M Series; Insert Arrangement:DC-17W5; No. of Signal Contacts:12Contacts; Gender:Plug; No. of Power Positions:5; Contact Termination Type:Through Hole; D Sub Shell Size:DC RoHS Compliant: No
Datasheet
Description
D SUB COMB CONNECTOR, PLUG, DC-17W5; Product Range:Combo D D*M Series; Insert Arrangement:DC-17W5; No. of Signal Contacts:12Contacts; Gender:Plug; No. of Power Positions:5; Contact Termination Type:Through Hole; D Sub Shell Size:DC RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D Sub Comb Connector, Plug, Dc-17W5; Product Range Itt Cannon - 01K3966 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Comb Connector, Plug, Dc-17W5; Product Range Itt Cannon
01K3966
D Sub Comb Connector, Plug, Dc-17W5; Product Range Itt Cannon 01K3966
D SUB COMB CONNECTOR, PLUG, DC-17W5; Product Range:Combo D D*M Series; Insert Arrangement:DC-17W5; No. of Signal Contacts:12Contacts; Gender:Plug; No. of Power Positions:5; Contact Termination Type:Through Hole; D Sub Shell Size:DC RoHS Compliant: No

D SUB COMB CONNECTOR, PLUG, DC-17W5; Product Range:Combo D D*M Series; Insert Arrangement:DC-17W5; No. of Signal Contacts:12Contacts; Gender:Plug; No. of Power Positions:5; Contact Termination Type:Through Hole; D Sub Shell Size:DC RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 01K3966
Product Name D Sub Comb Connector, Plug, Dc-17W5; Product Range Itt Cannon
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Custom Off The Shelf Micro Circular Connectors - Type Plastic - A22007-001 - Omnetics Connector Corporation
Specs
Connector Type Circular / Cylindrical Connectors; Micro Connector and Nano Connector; Military Connector
Coupling / Adapter Coupling / Adapter
Gender Female / Jack
View Details
Plug - NECU-S-ECG4-HX-Q3 - Festo Corporation
Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors; Rectangular Connectors, Heavy Duty
Gender Male / Plug
Geometry Straight
View Details
2 suppliers
Mating Connector/Plugs - PT01A-10-6P(SR) - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details
Connector - SMT Pogo Pin 10mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details