ITT Cannon D Sub Comb Connector, Plug, Dc-17W5; Product Range Itt Cannon DCM17W5P-A106

Description
COMBO 17W5M SOD G100 ZINC
Request a Quote Datasheet
Description
COMBO 17W5M SOD G100 ZINC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon DCM17W5P-A106 - PEI-Genesis
Philadelphia, PA, United States
COMBO 17W5M SOD G100 ZINC

COMBO 17W5M SOD G100 ZINC

Buy Now
D Sub Comb Connector, Plug, Dc-17W5; Product Range Itt Cannon - 01K3959 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Comb Connector, Plug, Dc-17W5; Product Range Itt Cannon
01K3959
D Sub Comb Connector, Plug, Dc-17W5; Product Range Itt Cannon 01K3959
D SUB COMB CONNECTOR, PLUG, DC-17W5; Product Range:Combo D D*M Series; Insert Arrangement:DC-17W5; No. of Signal Contacts:12Contacts; Gender:Plug; No. of Power Positions:5; Contact Termination Type:Solder; D Sub Shell Size:DC RoHS Compliant: No

D SUB COMB CONNECTOR, PLUG, DC-17W5; Product Range:Combo D D*M Series; Insert Arrangement:DC-17W5; No. of Signal Contacts:12Contacts; Gender:Plug; No. of Power Positions:5; Contact Termination Type:Solder; D Sub Shell Size:DC RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon DCM17W5P-A106 01K3959
Product Name D Sub Comb Connector, Plug, Dc-17W5; Product Range Itt Cannon
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products