ITT Cannon D Sub Comb Connector, Rcpt, Dc-17W5; Product Range Itt Cannon DCM17H5SNK126

Description
COMBO 17W5F PCB STR G30 H TIN
Request a Quote Datasheet
Description
COMBO 17W5F PCB STR G30 H TIN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon DCM17H5SNK126 - PEI-Genesis
Philadelphia, PA, United States
COMBO 17W5F PCB STR G30 H TIN

COMBO 17W5F PCB STR G30 H TIN

Buy Now
D Sub Comb Connector, Rcpt, Dc-17W5; Product Range Itt Cannon - 21M9987 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Comb Connector, Rcpt, Dc-17W5; Product Range Itt Cannon
21M9987
D Sub Comb Connector, Rcpt, Dc-17W5; Product Range Itt Cannon 21M9987
D SUB COMB CONNECTOR, RCPT, DC-17W5; Product Range:Combo D D*M Series; Insert Arrangement:DC-17W5; No. of Signal Contacts:12Contacts; Gender:Receptacle; No. of Power Positions:5; Contact Termination Type:Through Hole RoHS Compliant: Yes

D SUB COMB CONNECTOR, RCPT, DC-17W5; Product Range:Combo D D*M Series; Insert Arrangement:DC-17W5; No. of Signal Contacts:12Contacts; Gender:Receptacle; No. of Power Positions:5; Contact Termination Type:Through Hole RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon DCM17H5SNK126 21M9987
Product Name D Sub Comb Connector, Rcpt, Dc-17W5; Product Range Itt Cannon
Termination Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

3-Prong Straight Connector, 15 Amp 125 Volt 5-15R Orange - 5602 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
DDR2 - 10005639-12328HLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Through Hole
Voltage Rating 30 volts
Current Rating 0.5 amps
View Details
128 Position Hermetic Bulkhead Connector - 24260 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details