The D Sub Comb Connector, Receptacle, DC-13W6, part number 21M9986, is designed for applications requiring a combination of signal, power, and coaxial connections in a compact form factor. This connector supports up to 7 signal contacts and 6 power positions, with a current rating of 7.5 A for signal contacts and up to 40 A for power contacts. It features a dielectric withstanding voltage of 1250 VAC for signal contacts and 1000 VAC for coaxial connections, ensuring reliable performance in various environments. Constructed from durable materials, the connector includes a carbon steel shell with tin-nickel or chromate/zinc finishes, and gold-plated copper alloy contacts for enhanced conductivity. It is suitable for PCB mounting with options for vertical standoffs or 90° brackets, accommodating PC boards up to 3.2 mm thick. The connector is also compatible with both 75 Ω and 50 Ω coaxial contacts, making it versatile for RF and telecom applications. With a temperature rating of -55°C to 125°C, this connector is designed to withstand harsh conditions, making it a reliable choice for engineers seeking a robust interconnect solution.
COMBO 13W6F PCB RA GF ZINC
D SUB COMB CONNECTOR, RCPT, DC-13W6; Product Range:Combo D D*M Series; Insert Arrangement:DC-13W6;
| PEI-Genesis | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | ITT Cannon DCM13W6SR | 21M9986 |
| Product Name | D Sub Comb Connector, Rcpt, Dc-13W6; Product Range Itt Cannon | |
| Termination | Through Hole |