ITT Cannon Connectors I/O - D-Sub & D-Ribbon DCM13W6SA197

Description
COMBO 13W6F SOD GF TIN
Request a Quote Datasheet
Description
COMBO 13W6F SOD GF TIN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon DCM13W6SA197 - PEI-Genesis
Philadelphia, PA, United States
COMBO 13W6F SOD GF TIN

COMBO 13W6F SOD GF TIN

Buy Now
Connectors I/O - D-Sub & D-Ribbon - DCM13W6SA197 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors I/O - D-Sub & D-Ribbon
DCM13W6SA197
Connectors I/O - D-Sub & D-Ribbon DCM13W6SA197
DSUB SOD GF TIN COMBO 13W6F SKT

DSUB SOD GF TIN COMBO 13W6F SKT

Buy Now
D Sub Comb Connector, Rcpt, Dc-13W6; Product Range Itt Cannon - 14C4289 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Comb Connector, Rcpt, Dc-13W6; Product Range Itt Cannon
14C4289
D Sub Comb Connector, Rcpt, Dc-13W6; Product Range Itt Cannon 14C4289
D SUB COMB CONNECTOR, RCPT, DC-13W6; Product Range:Combo D D*M Series; Insert Arrangement:DC-13W6; No. of Signal Contacts:7Contacts; Gender:Receptacle; No. of Power Positions:6; Contact Termination Type:Solder; D Sub Shell Size:DC RoHS Compliant: Yes

D SUB COMB CONNECTOR, RCPT, DC-13W6; Product Range:Combo D D*M Series; Insert Arrangement:DC-13W6; No. of Signal Contacts:7Contacts; Gender:Receptacle; No. of Power Positions:6; Contact Termination Type:Solder; D Sub Shell Size:DC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number ITT Cannon DCM13W6SA197 DCM13W6SA197 14C4289
Product Name Connectors I/O - D-Sub & D-Ribbon D Sub Comb Connector, Rcpt, Dc-13W6; Product Range Itt Cannon
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Accessories - 863014ALF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type D-Sub Connector
View Details
3 suppliers
Connector/Terminal/Pin - 4720650 - Radwell International
Specs
Connector Type DIN Connector
View Details
Din Rail, Channel - 2946-2002-1302-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 12 to 18 AWG
View Details