ITT Cannon Connectors Mil-Qualified, Rectangular (D, Micro-D), Ass'd DCM13W6S

Description
COMBO 13W6F SOD GF ZINC
Request a Quote
Description
COMBO 13W6F SOD GF ZINC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon DCM13W6S - PEI-Genesis
Philadelphia, PA, United States
COMBO 13W6F SOD GF ZINC

COMBO 13W6F SOD GF ZINC

Buy Now
Connectors Mil-Qualified, Rectangular (D, Micro-D), Ass'd - DCM13W6S - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Mil-Qualified, Rectangular (D, Micro-D), Ass'd
DCM13W6S
Connectors Mil-Qualified, Rectangular (D, Micro-D), Ass'd DCM13W6S
COMBO 13W6F SOD GF ZINC

COMBO 13W6F SOD GF ZINC

Buy Now
Connector, D Sub Comb, Receptacle, 13 Position, 13W6; Product Range Itt Cannon - 67C2206 - Newark, An Avnet Company
Chicago, IL, United States
Connector, D Sub Comb, Receptacle, 13 Position, 13W6; Product Range Itt Cannon
67C2206
Connector, D Sub Comb, Receptacle, 13 Position, 13W6; Product Range Itt Cannon 67C2206
CONNECTOR, D SUB COMB, RECEPTACLE, 13 POSITION, 13W6; Product Range:Combo D D*M Series; Insert Arrangement:DC-13W6; No. of Signal Contacts:7Contacts; Gender:Receptacle; No. of Power Positions:6; Contact Termination Type:Solder RoHS Compliant: No

CONNECTOR, D SUB COMB, RECEPTACLE, 13 POSITION, 13W6; Product Range:Combo D D*M Series; Insert Arrangement:DC-13W6; No. of Signal Contacts:7Contacts; Gender:Receptacle; No. of Power Positions:6; Contact Termination Type:Solder RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number ITT Cannon DCM13W6S DCM13W6S 67C2206
Product Name Connectors Mil-Qualified, Rectangular (D, Micro-D), Ass'd Connector, D Sub Comb, Receptacle, 13 Position, 13W6; Product Range Itt Cannon
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products

CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details
41 Position Hermetic Bulkhead Connector - 24054 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
Cable Connectors - NCN-FB-086-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details