ITT Cannon D Sub Comb Connector, Plug, Dc-13W6; Product Range Itt Cannon DCM13W6PZ

Description
COMBO 13W6M PCB STR GF ZINC
Request a Quote Datasheet
Description
COMBO 13W6M PCB STR GF ZINC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon DCM13W6PZ - PEI-Genesis
Philadelphia, PA, United States
COMBO 13W6M PCB STR GF ZINC

COMBO 13W6M PCB STR GF ZINC

Buy Now
D Sub Comb Connector, Plug, Dc-13W6; Product Range Itt Cannon - 78X4192 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Comb Connector, Plug, Dc-13W6; Product Range Itt Cannon
78X4192
D Sub Comb Connector, Plug, Dc-13W6; Product Range Itt Cannon 78X4192
D SUB COMB CONNECTOR, PLUG, DC-13W6; Product Range:Combo D D*M Series; Insert Arrangement:DC-13W6; No. of Signal Contacts:7Contacts; Gender:Plug; No. of Power Positions:6; Contact Termination Type:Through Hole; D Sub Shell Size:DC RoHS Compliant: No

D SUB COMB CONNECTOR, PLUG, DC-13W6; Product Range:Combo D D*M Series; Insert Arrangement:DC-13W6; No. of Signal Contacts:7Contacts; Gender:Plug; No. of Power Positions:6; Contact Termination Type:Through Hole; D Sub Shell Size:DC RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon DCM13W6PZ 78X4192
Product Name D Sub Comb Connector, Plug, Dc-13W6; Product Range Itt Cannon
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub, D-Shaped Connector Jackscrews - 36-7240-ND - DigiKey
Specs
Connector Type D-Sub Connector
View Details
2 suppliers
Arduino Headers Kit (soldered) - AS-ACC-ARDHEADERSSOLDER-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Hermetic Bulkhead Connector - 24002 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 8 AWG
View Details