ITT Cannon D-Sub Connectors DCM13W6PN

Description
COMBO 13W6M PCB STR GF ZINC
Request a Quote Datasheet
Description
COMBO 13W6M PCB STR GF ZINC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon DCM13W6PN - PEI-Genesis
Philadelphia, PA, United States
COMBO 13W6M PCB STR GF ZINC

COMBO 13W6M PCB STR GF ZINC

Buy Now
Swedesboro, NJ, United States
D-Sub Connectors
DCM13W6PN
D-Sub Connectors DCM13W6PN
Connector

Connector

Buy Now
D Sub Comb Connector, Plug, Dc-13W6; Product Range Itt Cannon - 64X9503 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Comb Connector, Plug, Dc-13W6; Product Range Itt Cannon
64X9503
D Sub Comb Connector, Plug, Dc-13W6; Product Range Itt Cannon 64X9503
D SUB COMB CONNECTOR, PLUG, DC-13W6; Product Range:Combo D D*M Series; Insert Arrangement:DC-13W6; No. of Signal Contacts:7Contacts; Gender:Plug; No. of Power Positions:6; Contact Termination Type:Through Hole; D Sub Shell Size:DC RoHS Compliant: No

D SUB COMB CONNECTOR, PLUG, DC-13W6; Product Range:Combo D D*M Series; Insert Arrangement:DC-13W6; No. of Signal Contacts:7Contacts; Gender:Plug; No. of Power Positions:6; Contact Termination Type:Through Hole; D Sub Shell Size:DC RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number ITT Cannon DCM13W6PN DCM13W6PN 64X9503
Product Name D-Sub Connectors D Sub Comb Connector, Plug, Dc-13W6; Product Range Itt Cannon
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Switch-disconnector - switch disconnector - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 690 volts
Current Rating 25.0 amps
View Details
Power Entry Module, Medical, 4A, 250Vac; Connector Type Schurter - 05AC7358 - Newark, An Avnet Company
Specs
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
Current Rating 4.0 amps
View Details