ITT Cannon D Sub Comb Connector, Plug, Dc-13W6; Product Range Itt Cannon DCM13W6PA191

Description
COMBO 13W6M SOD G30 ZINC
Request a Quote Datasheet
Description
COMBO 13W6M SOD G30 ZINC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon DCM13W6PA191 - PEI-Genesis
Philadelphia, PA, United States
COMBO 13W6M SOD G30 ZINC

COMBO 13W6M SOD G30 ZINC

Buy Now
D Sub Comb Connector, Plug, Dc-13W6; Product Range Itt Cannon - 01K3945 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Comb Connector, Plug, Dc-13W6; Product Range Itt Cannon
01K3945
D Sub Comb Connector, Plug, Dc-13W6; Product Range Itt Cannon 01K3945
D SUB COMB CONNECTOR, PLUG, DC-13W6; Product Range:Combo D D*M Series; Insert Arrangement:DC-13W6; No. of Signal Contacts:7Contacts; Gender:Plug; No. of Power Positions:6; Contact Termination Type:Solder; D Sub Shell Size:DC RoHS Compliant: No

D SUB COMB CONNECTOR, PLUG, DC-13W6; Product Range:Combo D D*M Series; Insert Arrangement:DC-13W6; No. of Signal Contacts:7Contacts; Gender:Plug; No. of Power Positions:6; Contact Termination Type:Solder; D Sub Shell Size:DC RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon DCM13W6PA191 01K3945
Product Name D Sub Comb Connector, Plug, Dc-13W6; Product Range Itt Cannon
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

ALTH DIN Rail - 2511120/1M - Galco Industrial Electronics
Specs
Connector Type DIN Connector
View Details
2 suppliers
Cable entries - cable entries 1 - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 500 volts
View Details
HMSB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
Mounting Bulkhead
View Details