ITT Cannon D-Sub Connectors DCM13W6P

Description
COMBO 13W6M SOD GF ZINC
Request a Quote Datasheet
Description
COMBO 13W6M SOD GF ZINC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon DCM13W6P - PEI-Genesis
Philadelphia, PA, United States
COMBO 13W6M SOD GF ZINC

COMBO 13W6M SOD GF ZINC

Buy Now
Swedesboro, NJ, United States
D-Sub Connectors
DCM13W6P
D-Sub Connectors DCM13W6P
Connector

Connector

Buy Now
Connector, D Sub Comb, Plug, 13 Position, 13W6; Product Range Itt Cannon - 96B2715 - Newark, An Avnet Company
Chicago, IL, United States
Connector, D Sub Comb, Plug, 13 Position, 13W6; Product Range Itt Cannon
96B2715
Connector, D Sub Comb, Plug, 13 Position, 13W6; Product Range Itt Cannon 96B2715
CONNECTOR, D SUB COMB, PLUG, 13 POSITION, 13W6; Product Range:Combo D D*M Series; Insert Arrangement:DC-13W6; No. of Signal Contacts:7Contacts; Gender:Plug; No. of Power Positions:6; Contact Termination Type:Solder RoHS Compliant: No

CONNECTOR, D SUB COMB, PLUG, 13 POSITION, 13W6; Product Range:Combo D D*M Series; Insert Arrangement:DC-13W6; No. of Signal Contacts:7Contacts; Gender:Plug; No. of Power Positions:6; Contact Termination Type:Solder RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number ITT Cannon DCM13W6P DCM13W6P 96B2715
Product Name D-Sub Connectors Connector, D Sub Comb, Plug, 13 Position, 13W6; Product Range Itt Cannon
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

HDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
Mounting Bulkhead
View Details
Iec Outlet F, 10A, 250V, Idc, Panel; Iec Connector Type Schurter - 33AC5776 - Newark, An Avnet Company
Specs
Termination IDC / IDT
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
View Details
Between Series Adapters - BB-DGB9FT-ND - DigiKey
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details